EN
  • EN
  • DE

MC74HC75FL2

Part No MC74HC75FL2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description DUAL 2BIT TRANSPRNT LATCH / Channel IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Base Product Number 74HC75
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1079076-MC74HC75FL2
Ultra Librarian 3D Model Ultra Librarian MC74HC75FL2 CAD Model

Description

ON Semiconductor MC74HC75FL2: High-Performance Dual D-Type Latch

The ON Semiconductor MC74HC75FL2 is a versatile and high-performance integrated circuit that belongs to the 74HC family, known for its high-speed CMOS technology. This dual D-type latch is designed to provide reliable and efficient data storage with the capability to hold the input data at one of its two stable states. It is an essential component for applications that require temporary data storage or the synchronization of data in digital systems.

Key Features

  • Dual D-Type Latches: The device contains two independent latches with separate data (D), enable (E), and Q and Q outputs for each latch.
  • High-Speed CMOS Technology: Utilizing CMOS technology ensures low power consumption while maintaining high-speed operation, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The MC74HC75FL2 operates over a broad voltage range from 2V to 6V, providing flexibility in various system voltages.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, which means it can interface with low-power Schottky TTL logic with ease.
  • Low Power Dissipation: It has a low quiescent current and reduces power consumption, which is critical for portable and energy-efficient designs.

Applications

The MC74HC75FL2 is suitable for a wide range of applications including:

  • Data storage and retrieval systems
  • Registers and buffers
  • Control systems
  • Communication systems
  • Computers and computer peripherals

Package and Quality Assurance

The MC74HC75FL2 is available in a lead-free, surface-mount package that is designed for optimal space-saving and automated assembly processes. ON Semiconductor is committed to high-quality standards, and this product is manufactured in compliance with strict industry and environmental standards, including RoHS and Pb-Free specifications.

With its robust design and high functionality, the ON Semiconductor MC74HC75FL2 is a reliable choice for designers looking to implement dual D-type latches in their digital logic circuits.

You May Also Be Interested in

Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess