EN
  • EN
  • DE

74LVC16373ADGGRG4

Part No 74LVC16373ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 16BIT TRANS D LATCH 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 1.65 V ~ 3.6 V
Independent Circuits 2
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765648-74LVC16373ADGGRG4
Family Name 74LVC16373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC16373ADGGRG4 CAD Model

Description

Product Overview: Texas Instruments 74LVC16373ADGGRG4

The Texas Instruments 74LVC16373ADGGRG4 is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs. This integrated circuit is designed for use in applications requiring high-speed and low power consumption. It is part of the 74LVC family, which is known for its compatibility with 3.3V systems and 5V tolerant inputs, making it suitable for interfacing with both 3.3V and 5V logic levels.

Constructed with an advanced CMOS technology, the 74LVC16373ADGGRG4 offers a robust feature set. The device has two separate latch-enable (LE) inputs for each bank of eight latches and two output-enable (OE) inputs that control the 3-state outputs. This allows for greater flexibility in controlling the flow of data and enables the device to be used in a wide variety of applications, including data storage, communication systems, and complex computing tasks.

The latch operates with a 2V to 3.6V supply voltage range, ensuring low power consumption while maintaining a high speed of operation. The 74LVC16373ADGGRG4 can operate at speeds of up to 100 MHz (6.5ns clock-to-output delay), which is ideal for high-speed data processing and communication environments. Furthermore, the device has a -40°C to +125°C operating temperature range, which makes it reliable for industrial applications that may be subject to harsh conditions.

For ease of PCB layout and space-saving considerations, the 74LVC16373ADGGRG4 comes in a TSSOP-48 (Thin Shrink Small Outline Package) form factor. This compact package is suitable for surface-mount technology, contributing to a reduced footprint on the circuit board.

In summary, the Texas Instruments 74LVC16373ADGGRG4 is a versatile and efficient solution for designers looking to implement high-speed latches in their digital systems. With its dual latch-enable inputs, 3-state outputs, low-voltage operation, and compatibility with mixed-voltage systems, this device is well-suited for a variety of sophisticated digital applications.

You May Also Be Interested in

ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9848 $54.1640
125+ $0.8081 $101.0125
195+ $0.7828 $152.6460
265+ $0.7576 $200.7640
345+ $0.7323 $252.6435
460+ $0.6566 $302.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess