The MC74HC541AF is a high-performance integrated circuit from ON Semiconductor, designed to serve as an octal buffer/line driver with 3-state outputs. This device is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology. It is particularly suited for driving bus lines or buffer memory address registers due to its high noise immunity and low power consumption.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 2V to 6V
- Output Drive Capability: 15 LSTTL Loads
- High Noise Immunity: Characteristic of CMOS Devices
- Low Power Consumption: 20µA Maximum ICC
- High-Speed Operation: Equivalent to other HC series parts
- Pin Configuration: Compatible with JEDEC standard no. 7A
Applications
The MC74HC541AF is versatile and can be used in a wide range of applications. It is commonly implemented in:
- Bus driving
- Memory address driving
- Input/output port driving
- Buffering for data transmission systems
Quality and Reliability
ON Semiconductor ensures that the MC74HC541AF meets the highest quality and reliability standards. Each device undergoes rigorous testing to guarantee performance even in extreme conditions. Customers can rely on this product for consistent and reliable operation in their electronic systems.
Environmental Compliance
The MC74HC541AF is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This commitment to environmental sustainability makes the MC74HC541AF an eco-conscious choice for electronic components.
Ordering Information
To order the MC74HC541AF or to obtain more information about pricing and availability, please contact ON Semiconductor or an authorized distributor. Ensure you specify the correct product code to receive the exact component that meets your specifications.