Product Overview: MC74HC541ADT by ON Semiconductor
The MC74HC541ADT is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device belongs to the 74HC series, which is well-known for its high-speed CMOS logic family. The MC74HC541ADT functions as an octal buffer and line driver with 3-state outputs, making it an ideal component for driving bus lines or buffer memory address registers.
This particular IC provides a robust interface between two different circuit points, such as between a microprocessor and its peripheral devices. It has the capability to drive heavily loaded outputs with up to 15 LSTTL loads, while maintaining a high level of speed and performance. The octal buffer's design ensures that it operates with a low power consumption, a characteristic that is crucial for modern electronic devices that require energy efficiency.
The MC74HC541ADT is packaged in a TSSOP-20 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Its small footprint allows for a more compact board design, and its surface-mount package is compatible with modern PCB assembly processes.
Key features of the MC74HC541ADT include:
- High-Speed CMOS Technology
- Octal Bus Interface
- 3-State Outputs for Bus-Oriented Applications
- Output Drive Capability: 15 LSTTL Loads
- Typical Propagation Delay: 11ns
- Operating Voltage Range: 2V to 6V
- Low Input Current: 1µA
- Low Quiescent Supply Current: 80µA Maximum (TSSOP Package)
Applications for the MC74HC541ADT are diverse, including but not limited to:
- Memory Buffering
- Data Transmission
- Input/Output Port Expansion
- Control System Drivers
ON Semiconductor's commitment to quality ensures that the MC74HC541ADT meets stringent standards for reliability and performance. Whether used in consumer electronics, automotive systems, or industrial controls, this octal buffer and line driver IC is engineered to provide a reliable interface while simplifying design and conserving power.
Overall, the MC74HC541ADT from ON Semiconductor stands out as a versatile and efficient solution for digital buffering and driving applications, reflecting the company's dedication to innovation and excellence in the semiconductor industry.