EN
  • EN
  • DE

MC74HC540ANG

Part No MC74HC540ANG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 20DIP / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74HC
Package Tube
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74HC540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC74HC540ANG,MC74HC540ANGOS,2156-MC74HC540ANG-ON
Standard Package 18
Win Source Part Number 1061860-MC74HC540ANG
Ultra Librarian 3D Model Ultra Librarian MC74HC540ANG CAD Model

Description

The MC74HC540ANG is a high-performance integrated circuit from ON Semiconductor, designed to provide advanced logic operations for a wide range of electronic applications. This device is part of the 74HC series, which is well-known for its high-speed CMOS technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Logic Type: Octal 3-State Inverting Buffer/Line Driver
  • Package: 20-Pin PDIP (Plastic Dual-In-Line Package)
  • Operating Voltage: 2V to 6V, accommodating a variety of logic level requirements
  • High Current Output: Up to 25 mA, suitable for driving multiple loads
  • High Noise Immunity: Characteristic of CMOS devices, ensuring stable operation
  • Low Power Consumption: Ideal for battery-powered and energy-efficient applications

Performance and Applications

The MC74HC540ANG is engineered to deliver robust performance with fast propagation delays and high noise immunity. It is equipped with eight inverting buffers and line drivers with 3-state outputs to facilitate bus-oriented systems. The 3-state outputs allow for connection to a bus without interfering with other components, making it an essential component for bus management in complex circuits.

Due to its versatility and high performance, the MC74HC540ANG is widely used in a variety of applications. These include but are not limited to:

  • Memory buffer interfaces
  • Input/output (I/O) port drivers
  • Bus drivers
  • Data transmission systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet rigorous industry standards. The MC74HC540ANG is manufactured with the highest level of precision, ensuring reliability and longevity in all applications. Customers can trust ON Semiconductor for components that excel in performance and durability.

Environmental Compliance

The MC74HC540ANG is also compliant with environmental regulations, including RoHS (Restriction of Hazardous Substances), reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess