EN
  • EN
  • DE

MAX14525ETA+

Part No MAX14525ETA+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701365-MAX14525ETA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14525ETA+ CAD Model

Description

Maxim Integrated MAX14525ETA+ Product Overview

The MAX14525ETA+ from Maxim Integrated is a high-performance battery charger and protector integrated circuit designed to cater to the evolving needs of compact, portable electronic devices. This advanced power management IC is specifically engineered to extend the life and enhance the performance of single-cell Li+ batteries.

Key Features

  • High-Accuracy Voltage Regulation: The MAX14525ETA+ provides precise voltage regulation for the charging process, ensuring the battery is charged efficiently and safely.
  • Adjustable Charge Current: It offers the flexibility to set the charge current from 1mA to 500mA, which allows for optimal charging for a wide range of battery sizes and capacities.
  • Thermal Regulation: This IC includes thermal regulation to protect the battery and circuitry from overheating during the charging process.
  • Charge Status Indicators: The MAX14525ETA+ features charge status outputs that can be used to drive LEDs or interface with a microcontroller, providing visual or programmatic feedback on the charging process.
  • Low External Component Count: The design requires a minimal number of external components, which helps reduce the overall solution size and system cost.

Applications

The MAX14525ETA+ is ideal for a variety of applications where efficient charging and battery protection are crucial. These include:

  • Portable Medical Devices
  • Bluetooth Headsets
  • Wearable Technology
  • Smart Watches
  • Handheld Gaming Devices
  • And other compact consumer electronics

Technical Specifications

The MAX14525ETA+ operates over a wide input voltage range and has a programmable charge current, making it versatile for various design requirements. It also includes a prequalification feature, ensuring that deeply discharged batteries are safely recharged.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX14525ETA+ is no exception. It is designed to meet the stringent requirements of portable device manufacturers, ensuring a long operational life and consistent performance.

With its advanced features and robust design, the MAX14525ETA+ stands out as a leading solution for battery charging and protection in small, portable electronics.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7272 $59.6352
38+ $3.0584 $116.2192
59+ $2.9626 $174.7934
81+ $2.8679 $232.2999
105+ $2.7720 $291.0600
140+ $2.4856 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess