EN
  • EN
  • DE
  • IT

MC74HC4852ADTR2G

Part No MC74HC4852ADTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 400 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Channel Capacitance(CS off, CD off) 40pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 121958-MC74HC4852ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC4852ADTR2G CAD Model

Description

ON Semiconductor MC74HC4852ADTR2G Analog Multiplexer/Demultiplexer

The MC74HC4852ADTR2G is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit produced by ON Semiconductor. This component is part of the high-speed CMOS family and has been designed to operate with a wide range of analog and digital signals, making it suitable for a variety of applications in the electronics industry.

Featuring a dual 4-channel configuration, the MC74HC4852ADTR2G allows users to select one of four analog inputs to be routed to a single output channel, or conversely, to channel a single input to one of four outputs. This flexibility is essential for complex signal routing in electronic systems, such as data acquisition systems, communication devices, and audio/visual equipment.

One of the key attributes of the MC74HC4852ADTR2G is its high signal integrity. The device boasts low ON resistance and low crosstalk between multiplexer channels. This ensures that signals are transferred with minimal distortion and interference, which is crucial for maintaining the integrity of analog signals in sensitive applications.

The MC74HC4852ADTR2G operates over a wide voltage range from 2V to 6V, accommodating various logic levels and providing compatibility with TTL, LSTTL, and CMOS logic families. This wide operating range also allows the device to be used in both 3.3V and 5V systems, offering designers the flexibility to integrate it into a broad spectrum of electronic products.

With its low power consumption, the MC74HC4852ADTR2G is an energy-efficient choice for portable and battery-operated devices. Additionally, its extended temperature range makes it suitable for industrial applications where reliability and performance are paramount, even under harsh conditions.

The device comes in a TSSOP-16 package, which is known for its compact footprint and suitability for space-constrained applications. The MC74HC4852ADTR2G is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

In summary, the ON Semiconductor MC74HC4852ADTR2G is a high-quality analog multiplexer/demultiplexer that offers excellent signal handling, low power consumption, and a flexible operating range, making it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.3065 $65.8975
515+ $0.2514 $129.4710
800+ $0.2437 $194.9600
1,100+ $0.2359 $259.4900
1,420+ $0.2279 $323.6180
1,900+ $0.2044 $388.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 961 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess