EN
  • EN
  • DE

MAX4667EPE

Part No MAX4667EPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2.5Ω, Dual, SPST, CMOS Analog Switches | IC SW DUAL 2.5 OHM SPST 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
On-State Resistance (Maximum) 2.5Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 275ns, 175ns
Charge Injection 450pC
Channel Capacitance (CS(off), CD(off)) 65pF, 65pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -66dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4667
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213908-MAX4667EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4667EPE CAD Model

Description

Maxim Integrated MAX4667EPE Analog Switch

The MAX4667EPE from Maxim Integrated is a high-performance, precision analog switch designed to cater to a wide range of applications requiring efficient signal routing. This device is a part of the MAX4667 series, which is known for its low on-resistance and low on-resistance match between channels. The MAX4667EPE is a versatile component that is particularly suitable for applications such as data acquisition systems, communication systems, and audio/video signal routing.

Key Features

  • Low On-Resistance: The switch offers a low on-resistance (
  • Single Supply Operation: It operates from a single supply voltage ranging from +4.5V to +36V or from dual supplies of ±4.5V to ±20V, giving designers flexibility in various power environments.
  • Fast Switching Speeds: The device boasts fast switching times (tON
  • Low Power Consumption: With its low power consumption, the MAX4667EPE is ideal for battery-powered and portable applications.
  • High Off Isolation: The switch features high off isolation (-50dB at 1MHz), which helps in reducing crosstalk between channels when the switch is in the off state.
  • Break-Before-Make Switching: This feature ensures that no short duration signals are passed through during the transition from one channel to another, preventing potential damage to downstream components.

Applications

The MAX4667EPE is adept at handling multiple analog signals, which makes it an excellent choice for multiplexing and demultiplexing applications. It is also widely used in test equipment, audio and video signal routing, and in systems that require precision sample-and-hold circuits. Its robust design ensures reliable performance in industrial control systems and medical equipment where signal fidelity is paramount.

With its compact 16-pin DIP package, the MAX4667EPE integrates smoothly into various circuit designs, offering a space-saving solution without compromising on performance. Its operational temperature range of -40°C to +85°C ensures stable functionality across diverse environmental conditions.

In summary, the Maxim Integrated MAX4667EPE analog switch is a versatile, high-performance solution that meets the needs of modern electronic systems requiring efficient and precise signal routing.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2816 $59.9424
33+ $3.5135 $115.9455
51+ $3.4038 $173.5938
71+ $3.2941 $233.8811
91+ $3.1843 $289.7713
122+ $2.8552 $348.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess