EN
  • EN
  • DE

MAX4533CPP

Part No MAX4533CPP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad, Rail-to-Rail, Fault-Protected, SPDT Analog Switch | IC SWITCH QUAD SPDT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 175Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 9V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 250ns, 150ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -66dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number MAX4533
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213730-MAX4533CPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4533CPP CAD Model

Description

The MAX4533CPP is a precision, CMOS, monolithic analog multiplexer (mux) from Maxim Integrated, designed to deliver high-performance switching capabilities in a wide range of applications. This versatile component is ideal for use in data acquisition systems, communication systems, and process control, bringing reliability and efficiency to complex electronic circuits.

The MAX4533CPP operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, providing flexibility in various power environments. Its digital logic inputs are TTL and CMOS compatible, ensuring easy integration with microcontrollers and other digital devices.

Key Features

  • Low On-Resistance: The device features a low on-resistance of 100Ω max, which minimizes signal attenuation and ensures excellent signal integrity.
  • Low Leakage Current: With a low leakage current of only 0.5nA at +25°C, the MAX4533CPP ensures minimal impact on the rest of the circuit, preserving signal accuracy.
  • Single-Ended or Differential Operation: This multiplexer can be used for single-ended or differential applications, providing versatility for different signal routing needs.
  • High Off-Isolation: High off-isolation of 60dB at 1MHz prevents signal crosstalk, making the MAX4533CPP suitable for multiplexing high-frequency signals without interference.
  • ESD Protection: The device includes ESD protection diodes on all the terminals, offering robust protection against electrostatic discharge events.

Package and Temperature Range

The MAX4533CPP is offered in a 20-pin plastic DIP package, making it easy to handle and integrate into a variety of PCB layouts. It operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Audio Signal Routing
  • Process Control

Maxim Integrated's commitment to quality and innovation is evident in the MAX4533CPP, providing engineers with a reliable solution for their analog multiplexing needs. Whether you're designing a sophisticated measurement system or a complex audio platform, the MAX4533CPP is a solid choice for your mux requirements.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess