EN
  • EN
  • DE

ADG5433BRUZ

Part No ADG5433BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage Latch-Up Proof, Triple/Quad SPDT Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 14 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 186ns, 104ns
-3db Bandwidth 140MHz
Charge Injection 176pC
Channel Capacitance (CS(off), CD(off)) 15pF, 23pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140333-ADG5433BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5433
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG5433BRUZ CAD Model

Description

The ADG5433BRUZ is a cutting-edge triple single-pole/double-throw (SPDT) switch manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is designed for use in a variety of applications, including data acquisition systems, communication systems, and medical equipment, where reliable and efficient signal routing is crucial.

Featuring ultra-low on-resistance and on-resistance flatness, the ADG5433BRUZ is part of a series of monolithic iCMOS™ analog switches, which provide superior performance in terms of signal integrity and robustness. The switch operates on a single 3.3 V to ±15 V supply, making it versatile for various power environments. Its innovative design ensures minimal power consumption while maintaining excellent analog performance.

Key specifications of the ADG5433BRUZ include:

  • On-Resistance: Typically 2.5 Ω
  • Supply Voltage Range: Single 3.3 V to ±15 V
  • 3 dB Bandwidth: Over 200 MHz
  • Temperature Range: -40°C to +125°C
  • Package: 16-Lead TSSOP (BRUZ)

The device is fully specified for operation over the extended industrial temperature range and is available in a compact 16-lead TSSOP package. The ADG5433BRUZ is designed with latch-up immune CMOS construction, ensuring that the switch maintains its state and performance even under stress conditions.

Moreover, the ADG5433BRUZ features a robust ESD (Electrostatic Discharge) protection system, withstanding up to 2 kV human body model, which is essential for maintaining the longevity and reliability of the device in environments where ESD events are likely to occur.

For designers and engineers looking for a high-performance switching solution, the ADG5433BRUZ from Analog Devices Inc. offers the perfect blend of low power consumption, high-speed operation, and reliability. Whether integrating into sophisticated industrial systems or precision instrumentation, the ADG5433BRUZ stands out as a top-tier component for your signal routing needs.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9857 $51.8141
27+ $3.7286 $100.6722
42+ $3.6000 $151.2000
60+ $3.3429 $200.5740
78+ $3.2143 $250.7154
98+ $3.0858 $302.4084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess