The MC74HC393ADTR2G is a high-performance integrated circuit designed by ON Semiconductor, known for its reliability and efficiency in various electronic applications. This device is part of the high-speed CMOS family and is particularly recognized for its dual 4-stage binary ripple counter feature.
Key Features
- Device Type: Dual 4-Stage Binary Ripple Counter
- Package: TSSOP-14 (Thin Shrink Small Outline Package)
- Operating Voltage: Ranges from 2V to 6V, making it compatible with TTL levels.
- High-Speed Performance: Typical clock frequency is 50MHz at 10V.
- Low Power Consumption: This feature is especially beneficial in battery-operated devices.
- Output Drive Capability: Capable of driving 10 LSTTL loads, which is significant for interfacing with other logic families.
- Pin and Function Compatibility: The MC74HC393ADTR2G is compatible with the metal gate CMOS logic series, ensuring easy integration into existing designs.
Applications
The MC74HC393ADTR2G is versatile and can be used in a variety of applications. It is ideal for:
- Time Delay Generators
- Counters and Timers
- Frequency Dividers
- Real-Time Clocks
- Sequential State Machines
- And other applications requiring a reliable binary ripple counter.
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly products. The MC74HC393ADTR2G complies with RoHS (Restriction of Hazardous Substances) and is free from lead, ensuring it meets global environmental standards and is safe for use in all types of electronic equipment.
Conclusion
The ON Semiconductor MC74HC393ADTR2G is a testament to the company's dedication to high-quality, high-performance integrated circuits. With its dual binary ripple counter design, low power consumption, and compatibility with various logic families, this device is an excellent choice for engineers and designers looking to incorporate a reliable counter into their electronic systems.