EN
  • EN
  • DE

SSTV16859BS,151

Part No SSTV16859BS,151
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER 13-26BIT 56-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V to 2.7 V
Number of Bits 13, 26
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-HVQFN
Win Source Part Number 109493-SSTV16859BS,151
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTV16859BS,151 CAD Model

Description

The NXP SSTV16859BS,151 is a high-performance, 13-bit to 26-bit SSTL_2 registered driver designed for use in memory module applications, specifically targeting DDR SDRAM memory. It is an integral component for systems that require precise clock data synchronization and signal integrity, ensuring stable and reliable operation in a variety of computing and consumer electronics applications.

Key Features

  • Compatibility: The device is fully compatible with the SSTL_2 interface standard, making it suitable for DDR SDRAM applications.
  • Performance: It offers a 13-bit to 26-bit bus interface, providing flexibility and high data throughput for memory-intensive operations.
  • Power Efficiency: The SSTV16859BS,151 operates with a minimal power draw, contributing to the energy efficiency of the overall system.
  • Robust Design: The product features a robust design that ensures signal integrity and reduces electromagnetic interference (EMI), which is critical for maintaining performance in densely packed electronic environments.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.3V to 2.7V
Operating Temperature 0°C to +70°C
Package 56-LFBGA
Interface Type SSTL_2

Applications

The NXP SSTV16859BS,151 is ideal for a range of applications that require high-speed data transfer and reliable operation. These include:

  • Server and workstation memory modules
  • High-performance computing systems
  • Networking and telecommunications equipment
  • Consumer electronics requiring high-speed data processing

Conclusion

The NXP SSTV16859BS,151 is a crucial component for any application that demands high-speed, reliable memory operations. With its adherence to the SSTL_2 standard and its focus on power efficiency and signal integrity, this registered driver is an excellent choice for designers looking to optimize their memory solutions.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess