EN
  • EN
  • DE

MC74HC390ADTR2G

Part No MC74HC390ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DECADE COUNT DL 4BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr onsemi
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Counter, Decade
Direction -
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing -
Count Rate 50 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC390
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371202-MC74HC390ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC390ADTR2G CAD Model

Description

ON Semiconductor MC74HC390ADTR2G Dual Decade Ripple Counter

The ON Semiconductor MC74HC390ADTR2G is a high-performance, dual-decade ripple counter fabricated with silicon gate CMOS technology. It possesses the low power consumption characteristic of CMOS circuitry, yet has speeds comparable to low power Schottky TTL circuits. This device is designed to interface with standard logic families and is ideal for a wide range of counting and timing applications in various electronic devices.

Key Features

  • Dual Counters: The device contains two independent decade counters that can be configured either separately or in series to provide a divide-by-100 counter with a single output.
  • High-Speed Operation: The MC74HC390ADTR2G operates at high speeds, with a typical clock frequency of 32 MHz at 5V, making it suitable for high-speed systems.
  • Low Power Consumption: It features low power consumption, with a typical quiescent current of 2 µA, which is ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The counter can operate over a wide voltage range from 2V to 6V, providing design flexibility for various applications.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with other logic families.
  • Standard Pinout: The device is offered in a TSSOP-16 package, which is a standard pinout that makes it easy to integrate into various circuit designs.

Applications

The MC74HC390ADTR2G is suitable for a variety of applications, including:

  • Frequency division
  • Time delay generation
  • Counter design
  • Sequential timing

Its robustness and reliability, combined with ON Semiconductor's commitment to quality, make the MC74HC390ADTR2G a preferred choice for designers looking to implement efficient counting solutions in their electronic projects. With its versatile features and high performance, this dual decade ripple counter is an essential component for timing and counting applications across various industries.

You May Also Be Interested in

Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6044 $51.3740
205+ $0.4959 $101.6595
315+ $0.4804 $151.3260
435+ $0.4649 $202.2315
560+ $0.4494 $251.6640
745+ $0.4029 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,208 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess