EN
  • EN
  • DE

TPS51604DSGT

Part No TPS51604DSGT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR SYNC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 5.5 V
Logic Voltage - VIL, VIH 0.6V, 2.65V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 34V
Rise and Fall Time 30ns, 8ns
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 8-WSON (2x2)
Win Source Part Number 034013-TPS51604DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51604DSGT CAD Model

Description

Product Overview: TPS51604DSGT from Texas Instruments

The TPS51604DSGT is a state-of-the-art driver IC designed by Texas Instruments specifically for memory power supplies. This high-performance integrated circuit is engineered to provide a reliable and efficient solution for DDR memory power management applications. It is a key component for ensuring stable operation and extending the lifespan of memory modules in a wide range of electronic devices.

Key Features

  • Versatile Compatibility: The TPS51604DSGT is designed to be compatible with DDR2, DDR3, DDR3L, and DDR4 memory standards, making it a versatile choice for various applications.
  • High-Efficiency Operation: With its high-efficiency MOSFET drivers, the device ensures minimal power loss and heat generation, contributing to the overall energy efficiency of the system.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the specific requirements of the memory being used, ensuring optimal performance and compatibility.
  • Integrated Power Saving Modes: The IC features built-in power-saving modes that help reduce power consumption during idle periods, thus extending battery life in portable devices.
  • Advanced Protection Features: The TPS51604DSGT comes with over-current and over-temperature protection, safeguarding the memory module and associated components from potential damage.

Applications

The TPS51604DSGT is ideal for a range of applications that require stable and efficient memory power supply solutions. These include:

  • Notebooks and personal computers
  • Servers and workstations
  • Networking equipment
  • Gaming consoles
  • Telecommunications systems

Technical Specifications

The TPS51604DSGT comes in a compact 10-pin DSGT package and operates over a wide temperature range. It requires a minimal number of external components, facilitating a simplified design and quick integration into existing systems.

Conclusion

The TPS51604DSGT from Texas Instruments represents a reliable and efficient solution for managing power in memory modules across various standards. With its versatile compatibility, high efficiency, and robust protection features, this driver IC stands out as an essential component for modern electronic systems requiring stable and long-lasting memory operations.

You May Also Be Interested in

Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2026 $50.6500
530+ $0.1898 $100.5940
820+ $0.1834 $150.3880
1,175+ $0.1706 $200.4550
1,525+ $0.1642 $250.4050
1,905+ $0.1578 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,420 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess