EN
  • EN
  • DE

MC74HC163ADR2G-SOP3.9

Part No MC74HC163ADR2G-SOP3.9
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0746+
Reference case SOP163.9
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754751-MC74HC163ADR2G-SOP3.9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC163ADR2G-SOP3.9 CAD Model

Description

The MC74HC163ADR2G-SOP3.9 is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in digital applications. This particular model is a synchronous presettable binary counter, crafted with precision to deliver consistent performance in a variety of electronic devices.

Key Features

  • Logic Type: 4-Bit Binary Counter
  • Counting Sequence: Up
  • Output Configuration: Standard
  • Propagation Delay Time: 145ns at 2V - 40ns at 6V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOP-3.9mm Width
  • Supply Voltage: 2V to 6V
  • Logic Family: HC

Product Description

The MC74HC163ADR2G-SOP3.9 is designed for general-purpose counting applications and is part of the high-speed CMOS logic family. It boasts a synchronous internal circuitry which allows for precise timing and control of counting operations. The device can be preset to any binary value on the four data input lines (D0 to D3) by using the asynchronous parallel load capability.

Additionally, the counter features a synchronous reset, which enables the user to quickly reset the count to zero when necessary. The counter advances on the rising edge of the clock signal when the synchronous reset is inactive, ensuring a smooth and predictable counting process.

This ON Semiconductor product is fabricated with silicon gate CMOS technology, which provides a robust and power-efficient solution for digital counting applications. The MC74HC163ADR2G-SOP3.9 is available in a compact SOP-3.9mm package, making it ideal for space-constrained applications while also ensuring ease of integration into various circuit designs.

Applications

Due to its versatility and high performance, the MC74HC163ADR2G-SOP3.9 is suitable for a broad range of applications, including:

  • Industrial control systems
  • Automated test equipment
  • Robotics
  • Consumer electronics
  • Computer systems

With its robust design and ON Semiconductor's commitment to quality, the MC74HC163ADR2G-SOP3.9 is an excellent choice for designers seeking a reliable and efficient counter solution.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess