The MC74HC132ADG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient electronics innovation. This device is a part of the high-speed CMOS family and features quadruple 2-input NAND Schmitt triggers. The MC74HC132ADG is designed to operate with a power supply range of 2V to 6V, making it ideal for a wide range of applications in the consumer, automotive, and industrial markets.
Key Features
- Logic Type: NAND Schmitt Trigger
- Number of Circuits: Four 2-input gates
- Output Current: High and low power output drive capability
- Supply Voltage Range: 2V to 6V
- Operating Temperature: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Propagation Delay Time: Balanced propagation delays and transition times
Applications
The MC74HC132ADG is versatile and can be used in various applications due to its wide operating voltage range and Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. It is commonly used in:
- Wave and pulse shapers
- High-noise-environment systems
- Communication infrastructure
- Signal processing
- Control systems
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of electronic manufacturing. The MC74HC132ADG is designed for longevity and reliability, ensuring stable performance across its operational temperature range and throughout its lifespan. It is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.
Ordering Information
The MC74HC132ADG is available for order in tube or tape and reel packaging, making it suitable for both prototype development and large-scale production runs. For detailed ordering and shipping information, please refer to the ON Semiconductor website or contact an authorized distributor.