EN
  • EN
  • DE

NCS2511SNT1G

Part No NCS2511SNT1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1GHZ 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 2500 V/μs
-3db Bandwidth 1GHz
Current - Input Bias 6μA
Voltage - Input Offset 10mV
Operating Supply Current 7.5mA
Channel Output Current 120mA
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082450-NCS2511SNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCS2511SNT1G CAD Model

Description

ON Semiconductor NCS2511SNT1G Product Overview

The NCS2511SNT1G is a high-performance, low-power operational amplifier designed by ON Semiconductor, a renowned leader in the semiconductor industry. This precision op-amp is a perfect choice for a wide range of applications, including active filters, sensor interfaces, and general-purpose analog signal conditioning due to its exceptional accuracy and stability.

Key Features

  • Low Voltage Operation: The NCS2511SNT1G operates at a supply voltage range of 2.7V to 5.5V, making it suitable for battery-powered and portable devices.
  • High Gain Bandwidth Product: With a gain bandwidth product of 55 MHz, this op-amp can handle high-speed signal processing tasks efficiently.
  • Low Input Bias Current: The device features a low input bias current, which is critical for high-impedance sensor applications and precision measurements.
  • Output Short Circuit Protection: The NCS2511SNT1G is equipped with output short circuit protection, ensuring robust performance and reliability in harsh environments.
  • Low Distortion: It offers low distortion characteristics, which is essential for audio and instrumentation applications where signal fidelity is paramount.

Applications

The versatile nature of the NCS2511SNT1G operational amplifier makes it an ideal choice for various applications, including:

  • Active filters and audio processing
  • Data acquisition systems
  • Portable and battery-operated devices
  • Medical instrumentation
  • Analog signal conditioning

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NCS2511SNT1G op-amp is no exception, as it is designed to meet stringent industry standards for performance and reliability. It is available in a compact 5-pin TSOP package, which is ideal for space-constrained applications.

Environmental Considerations

The NCS2511SNT1G operational amplifier is also environmentally friendly, complying with RoHS and Green Product standards, ensuring minimal environmental impact and suitability for use in a wide range of consumer and industrial products.

With its combination of features, the NCS2511SNT1G from ON Semiconductor stands out as a high-performance solution for designers looking to enhance the efficiency and precision of their electronic circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7719 $58.2099
51+ $2.2743 $115.9893
79+ $2.2033 $174.0607
109+ $2.1321 $232.3989
141+ $2.0611 $290.6151
188+ $1.8479 $347.4052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess