The MC74HC00ADTR2G is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in various electronic applications. This device belongs to the 74HC series, which is a range of high-speed CMOS logic integrated circuits that combine the low power consumption of CMOS with the speed and functionality of HC logic.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Package: TSSOP-14 (Thin Shrink Small Outline Package)
- Operating Voltage Range: 2V to 6V
- High Noise Immunity: Characteristic of CMOS technology
- Low Power Consumption: 20 µA maximum ICC
- Output Drive Capability: 10 LSTTL Loads
- Temperature Range: -55°C to 125°C
Applications
The versatile nature of the MC74HC00ADTR2G makes it suitable for a wide range of applications. It is commonly used in:
- Logic buffer
- Gate inversion
- Signal processing
- Functional generators
- Computer logic
Quality and Reliability
ON Semiconductor is committed to providing high-quality products, and the MC74HC00ADTR2G is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances in its manufacture.
Environmental and Regulatory Compliance
The MC74HC00ADTR2G adheres to environmental standards, ensuring that it is compliant with current regulations such as RoHS (Restriction of Hazardous Substances) and is free from lead (Pb), making it suitable for use in environmentally sensitive applications.
Conclusion
With its robust design, the MC74HC00ADTR2G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient quad 2-input NAND gate. Its wide operating voltage range and low power consumption, along with its compatibility with LSTTL outputs, make it a versatile component for a multitude of electronic circuits and devices.