The MC74F283N from ON Semiconductor is a high-speed 4-bit binary full adder with fast carry capabilities. This integrated circuit is designed to provide efficient solutions for arithmetic operations in digital computers and other complex digital systems. With its advanced silicon-gate BiCMOS technology, the MC74F283N offers a reliable performance for your critical design requirements.
Key Features
- Logic Type: 4-Bit Full Adder
- Supply Voltage Range: Typically 5V
- Operating Temperature: 0°C to +70°C
- Package: Plastic DIP-16
- Logic Family: F-Series
- Propagation Delay Time: Fast carry generation for speed critical applications
Product Description
The MC74F283N is a fundamental component for arithmetic logic units (ALUs) and can be used in a variety of binary addition applications. It provides the sum (Σ) outputs for each bit and a carry-out (COUT) from the most significant bit, which can be utilized in cascading with other adders for multi-bit addition processes.
Each of the four adder sections provides high-speed addition of two 4-bit binary words along with a carry-in (CIN) from a previous stage. The device features a fully internal carry lookahead system that simplifies the design of high-speed, multi-stage adder circuits. The carry lookahead circuitry provides for cascading of the adders with no additional propagation delay.
Constructed with ON Semiconductor's commitment to quality and reliability, the MC74F283N is housed in a robust plastic DIP-16 package, ensuring its durability and ease of mounting on printed circuit boards. The device operates over a standard temperature range, making it suitable for commercial-grade applications.
Whether you're designing complex computing systems, high-speed data processors, or other digital circuits requiring efficient addition operations, the ON Semiconductor MC74F283N 4-Bit Binary Full Adder is an excellent choice for your design needs.