The MC74F00N is a high-performance, quad 2-input NAND gate integrated circuit brought to you by ON Semiconductor. This device embodies the essence of logic functionality and reliability, making it an essential component for a wide range of digital applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Package / Case: PDIP-14
- Operating Temperature: 0°C to +70°C
- Supply Voltage Range: 4.5V to 5.5V
- High-Speed Performance: tPD = 4ns (Typ) at VCC = 5V
- Output Drive Capability: 10 LSTTL Loads
Product Description
The MC74F00N from ON Semiconductor is a quintessential component for digital designers seeking a dependable and efficient logic solution. Each of the four independent gates performs the Boolean function Y = A•B or Y = (A+B)'. The device operates at a nominal voltage of 5V, providing a perfect balance between speed and power consumption, with a typical propagation delay of only 4 nanoseconds.
Encased in a 14-pin PDIP package, the MC74F00N is designed for through-hole mounting, ensuring easy integration into a wide variety of circuit boards. The device is characterized for operation from 0°C to +70°C, making it suitable for commercial-grade applications.
The MC74F00N's output drive capability can handle up to 10 LSTTL loads, which makes it highly versatile for interfacing with other TTL logic families. This feature, combined with its fast switching speeds, ensures that the MC74F00N can be used in complex systems without compromising performance.
Whether you're designing digital computers, data processing equipment, or control systems, the MC74F00N provides the logical functionality required for efficient and reliable operation. Its robust design and ON Semiconductor's commitment to quality make this NAND gate IC an excellent choice for your digital circuit needs.
Applications
- Logic gates and inverters
- Control systems
- Data processing equipment
- Digital computers
- Signal processing