EN
  • EN
  • DE

MC74ACT86MEL

Part No MC74ACT86MEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description XOR GATE, ACT SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT86
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883600-MC74ACT86MEL
Ultra Librarian 3D Model Ultra Librarian MC74ACT86MEL CAD Model

Description

ON Semiconductor MC74ACT86MEL Quad 2-Input Exclusive OR Gate

The MC74ACT86MEL device from ON Semiconductor is a high-performance, quad 2-input Exclusive OR (XOR) gate that operates as part of the Advanced High-Speed CMOS family. This integrated circuit is designed to deliver fast and reliable logic operations, making it an essential component for a wide range of digital applications.

Constructed with the state-of-the-art technology, the MC74ACT86MEL offers a robust combination of speed and power efficiency. It operates over a broad voltage range of 2V to 6V and provides TTL-compatible inputs, which are a significant advantage for systems that require interfacing with different logic levels. This feature ensures that the MC74ACT86MEL can be easily integrated into mixed-voltage systems without the need for additional level-shifting components.

The device is offered in a compact SOIC-14 package, which is ideal for space-constrained applications. Its small footprint allows for high-density placement on printed circuit boards, making it a suitable choice for complex digital systems. The MC74ACT86MEL is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Each XOR gate within the MC74ACT86MEL can be utilized independently, allowing for flexible usage in various logic circuits. XOR gates are fundamental components in digital electronics, often used in applications such as parity generators and checkers, binary adders, and digital comparators. The high-speed operation of this device makes it particularly well-suited for fast data processing tasks that require quick and accurate logical operations.

ON Semiconductor's commitment to quality is evident in the MC74ACT86MEL, with its rigorous testing procedures ensuring that each device meets the highest standards of reliability and performance. Whether used in computing systems, telecommunications, or consumer electronics, the MC74ACT86MEL provides designers with a dependable and efficient solution for their digital logic needs.

To facilitate easy design-in and rapid prototyping, ON Semiconductor provides comprehensive technical documentation, including datasheets, application notes, and design guides for the MC74ACT86MEL. This support ensures that engineers can maximize the potential of this device in their digital designs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess