EN
  • EN
  • DE

CR10KL.5

Part No CR10KL.5
Manufacturer TT Electronics
Catalog Rotary Potentiometers, Rheostats
Description POT 10K OHM 3W WIREWOUND LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 10k
Tolerance ±3%
Power (Watts) 3W
Built in Switch None
Number of Turns 3.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient 130ppm/°C
Rotation 1080°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.811" (20.60mm)
Actuator Diameter 0.2497" (6.34mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1593515-CR10KL.5
Ultra Librarian 3D Model Ultra Librarian CR10KL.5 CAD Model

Description

N

You May Also Be Interested in

CT Micro International Corporation
6Pin Zero Cross TRIAC Driver Coupler
Lowest to $0.1468
Vishay
POT 1K OHM 1/10W PLASTIC LINEAR
Lowest to $26.2841
Bourns Inc.
Res Wirewound POT 20K Ohm 5% 2W 10(Elec)/10(Mech)Turn 6.34mm (39.22 X 22.23 X 26.66mm) Solder Lug Panel Mount / POT 20K OHM 2W WIREWOUND LINEAR
Lowest to $10.5292
Bourns Inc.
Precision Potentiometer | POT 500 OHM 2W WIREWOUND LINEAR
Lowest to $50.3520
TT Electronics
POT 5K OHM 1/20W PLASTIC LINEAR
Lowest to $1.2323
Bourns Inc.
POT 100 OHM 2W WIREWOUND LINEAR
Lowest to $10.1645
CTS Electrocomponents
POT 5K OHM 1/2W CARBON LINEAR / Composition Rotary Potentiometer
Need more? Email Us
CTS Electrocomponents
POT 25 OHM 5W WIREWOUND LINEAR
Lowest to $8.0863
Bourns Inc.
Precision Potentiometer | POT 1K OHM 2W WIREWOUND LINEAR
Lowest to $25.0493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess