EN
  • EN
  • DE

600F910FT250T

Part No 600F910FT250T
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1124503-600F910FT250T
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600F910FT250T CAD Model

Description

The 600F910FT250T is a high-performance ceramic multilayer capacitor manufactured by ATC (American Technical Ceramics). These capacitors are designed for applications requiring high reliability and exceptional performance at high frequencies.

Applications:

  • RF and Microwave Circuits
  • High-Frequency Filters
  • Matching Networks
  • Bypass and Decoupling Applications
  • Telecommunications Equipment

Features:

  • High Q Factor: Minimizes energy loss, essential for high-frequency applications.
  • Low ESR (Equivalent Series Resistance): Enhances circuit efficiency and reduces heat generation.
  • High Self-Resonance Frequency: Allows for operation at very high frequencies.
  • Small Size: Enables compact circuit designs.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits:

  • Improved Circuit Performance: The high Q factor and low ESR minimize losses and enhance overall circuit efficiency.
  • Enhanced Reliability: ATC capacitors are known for their robustness and long-term reliability, even in harsh environments.
  • Compact Designs: The small size of the capacitor allows for miniaturization of electronic devices.
  • Stable Performance: The excellent temperature stability ensures consistent performance across varying operating conditions.
  • Reduced Noise: Minimizes unwanted noise and interference in sensitive electronic circuits.

Additional Details:

The 600F series of capacitors are designed to offer superior performance in demanding applications. In the part number 600F910FT250T, '910F' indicates a capacitance value of 91 pF (picofarads) with a tolerance that needs to be verified with the datasheet. The 'T' likely represents a specific termination style. '250T' signifies a voltage rating of 250 VDC. The capacitors utilize a high-quality ceramic dielectric material to achieve their superior electrical characteristics. They are often employed in impedance matching networks, filtering circuits, and decoupling applications within high-frequency systems. They are available with various termination options to suit different mounting techniques. The design of these capacitors minimizes parasitic inductance, crucial for optimal performance at high frequencies. These capacitors find extensive use in RF power amplifiers, wireless communication infrastructure, and test and measurement equipment, where maintaining signal integrity and minimizing losses are paramount.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
GE Critical Power
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Molex, LLC
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1404 $62.7220
125+ $0.9357 $116.9625
195+ $0.9064 $176.7480
265+ $0.8773 $232.4845
345+ $0.8480 $292.5600
460+ $0.7602 $349.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,360 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess