EN
  • EN
  • DE

MC74ACT377N

Part No MC74ACT377N
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element Automotive 20-Pin PDIP Rail / IC D-TYPE POS TRG SNGL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 140MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 787961-MC74ACT377N
Popularity Medium
Supply and Demand Status Balance
Family Name MC74ACT377
Introduction Date June 05, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74ACT377N CAD Model

Description

ON Semiconductor MC74ACT377N Octal D Flip-Flop

The MC74ACT377N is a high-performance, octal D flip-flop integrated circuit from ON Semiconductor, designed to provide reliable, high-speed operation for a variety of digital applications. Manufactured with advanced CMOS technology, this device features eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs.

The MC74ACT377N is part of the AC/ACT series, which is well-known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels, ensuring ease of integration into mixed-technology systems. The flip-flops in the MC74ACT377N are positive-edge triggered, meaning they capture data from their respective D inputs on the rising edge of the clock signal. Once captured, the data is held stable at the Q outputs until the next rising edge of the clock.

This device also includes a common clock (CP) input and a common output enable (OE) control, which is active low. When OE is low, the Q outputs will reflect the flip-flop states. If OE is high, the outputs will be in a high-impedance state, allowing for bus-oriented applications. This feature is particularly useful for multiplexing and data storage applications where output connectivity needs to be controlled.

The MC74ACT377N operates over a wide voltage range from 4.5V to 5.5V, which provides a good margin for standard 5V digital systems. Its low power consumption and high noise immunity are characteristics of the CMOS technology, making it a reliable choice for power-sensitive applications.

Encased in a plastic DIP (Dual In-line Package), the MC74ACT377N is designed for through-hole mounting, which is ideal for prototyping and educational purposes as well as commercial production. The device's pin configuration is industry-standard, which allows for drop-in replacement and easy upgrading of existing systems without significant redesign.

With its combination of high-speed operation, the versatility of use, and compatibility with existing logic levels, the MC74ACT377N from ON Semiconductor is a solid choice for designers looking to implement flip-flops in their digital circuits.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess