EN
  • EN
  • DE

LTC4110EUHF#TRPBF

Part No LTC4110EUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY BACKUP MANAGER 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 10
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 38-QFN (5x7)
Win Source Part Number 131574-LTC4110EUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4110EUHF#TRPBF CAD Model

Description

The LTC4110EUHF#TRPBF is a state-of-the-art battery backup management system from Linear Technology, designed to seamlessly switch between an input supply and a backup battery in the event of a power failure. This innovative product ensures that electronic systems remain operational even during unforeseen power interruptions, providing reliability and peace of mind for critical applications.

Key Features

  • Automatic Switchover: The LTC4110EUHF#TRPBF automatically transitions between the input supply and the backup battery, ensuring an uninterrupted power supply to the load.
  • Integrated Charger: It includes an integrated battery charger that supports various battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, and lead-acid batteries.
  • High Efficiency: The device boasts high charging efficiency, reducing heat generation and improving system reliability.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating a variety of power sources.
  • Smart PowerPath Control: The controller offers intelligent PowerPath management, which prioritizes the system load and charges the battery when excess power is available.
  • Compact Package: Housed in a compact 5x5mm QFN package, the LTC4110EUHF#TRPBF saves valuable board space in dense electronic designs.

Applications

The LTC4110EUHF#TRPBF is ideal for a wide array of applications that require reliable backup power solutions. These include uninterruptible power supplies (UPS) for servers and storage systems, portable medical devices, industrial and automotive electronics, and emergency lighting systems.

Technical Specifications

  • Part Number: LTC4110EUHF#TRPBF
  • Package: 5x5mm QFN
  • Input Voltage Range: Specified by manufacturer
  • Battery Chemistry Compatibility: Li-Ion, Li-Polymer, LiFePO4, Lead-Acid

With its robust feature set and versatile battery support, the LTC4110EUHF#TRPBF from Linear Technology is an essential component for systems that cannot afford to have downtime. Its advanced management capabilities ensure that your critical systems remain operational, even in the face of power instability.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,943 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess