Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT373
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 223654-MC74ACT373ML1
Ultra Librarian 3D Model Ultra Librarian MC74ACT373ML1 CAD Model

Description

ON Semiconductor MC74ACT373ML1 Product Overview

The ON Semiconductor MC74ACT373ML1 is a high-performance, octal transparent latch with three-state outputs designed for use in general-purpose storage applications. This integrated circuit (IC) is part of the ACT family, which is known for its high-speed CMOS technology, and it is particularly suitable for operations that require the temporary storage of data. The device is capable of operating with a power supply range from 4.5V to 5.5V, making it compatible with TTL logic levels.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • Operating Voltage: 4.5V to 5.5V
  • High-Speed Performance: tPD 4.5 ns (Typ) at VCC 5V
  • ICCP: Low power consumption — 4 µA (Max) at TA = 25°C
  • Package: SOIC-20 (ML1 Suffix)
  • Temperature Range: -55°C to 125°C

Applications

The MC74ACT373ML1 is versatile and can be used in a wide range of applications. Some of its typical uses include:

  • Temporary data storage
  • Data transmission systems
  • Buffer registers
  • System control registers

Product Description

The MC74ACT373ML1 features eight D-type latches with three-state outputs. The latches are transparent, which means that when the Latch Enable (LE) input is HIGH, the Q outputs will follow the data (D) inputs. When LE is taken LOW, the data that meets the setup-time requirements is latched. The Output Enable (OE) input, when LOW, places the eight outputs in a normal state; when OE is HIGH, the outputs go into the high impedance state, which effectively isolates the outputs from the bus line.

The device provides high-speed operation with a propagation delay of typically 4.5 ns at a supply voltage of 5V, which is particularly beneficial for fast data processing systems. It also features a low ICCP, which minimizes power consumption and makes it suitable for power-sensitive applications. The MC74ACT373ML1 is supplied in a 20-pin SOIC package, which is widely used in the industry and is compatible with standard surface-mount technology (SMT) processes.

ON Semiconductor's commitment to quality and performance is evident in the MC74ACT373ML1, making it a reliable choice for designers and engineers looking for a latch that combines speed, power efficiency, and a wide operating temperature range.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.3966
ECAD model for SN74LV573ANSR
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373
NXP / Nexperia
IC R/S LATCH 3-STATE QUAD 16SOIC
Lowest to $2.1059
ECAD model for HEF4044BT,653
Nexperia USA Inc.
IC TRANSP LATCH OCTAL D 20SSOP
Need more? Email Us
ECAD model for 74HCT573DB,118
IDT, Integrated Device Technology Inc
IC LATCH 12-24BIT 3.3V 56-TSSOP
Lowest to $0.7321
ECAD model for 74ALVCH16260PAG
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373APV
STMicroelectronics
IC LATCH 8BIT ADDRESSABLE 16SOIC
Lowest to $0.4758
ECAD model for HCF4099M013TR
Nexperia USA Inc.
IC LATCH TRANSP OCT D 3ST 20SOIC
Lowest to $0.3079
ECAD model for 74HCT373D,653
NXP / Nexperia
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
Lowest to $2.5695
ECAD model for HEF4043BT,653

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention