EN
  • EN
  • DE

RLZTE-1115A

Part No RLZTE-1115A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description 500mW Zener Leadless Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 14.3V
Tolerance ±3%
Power - Max 500mW
Impedance (Maximum) (Zzt) 16 Ohm
Current - Reverse Leakage @ Vr 200nA @ 11V
Mounting SMD
Package DO-213AC, MINI-MELF, SOD-80
Manufacturer Package LLDS
Win Source Part Number 1243223-RLZTE-1115A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZTE-1115A CAD Model

Description

The RLZTE-1115A is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide voltage regulation and overvoltage protection in various electronic circuits. It operates by maintaining a constant voltage across its terminals when the reverse voltage exceeds its Zener voltage.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Transient voltage suppression
  • Clipping circuits
  • Level shifting

Features

  • Zener voltage: 15V (Nominal)
  • Low leakage current
  • High surge current capability
  • Small surface mount package (SOD-323)
  • Pb-free lead finish

Benefits

  • Provides stable voltage regulation.
  • Protects sensitive circuits from overvoltage damage.
  • Offers reliable protection against transient voltage spikes.
  • Saves board space with its small surface mount package.
  • Complies with environmental regulations.

Additional Details

The RLZTE-1115A Zener diode is designed to clamp the voltage across its terminals to approximately 15V when the reverse voltage exceeds this value. Its low leakage current minimizes power consumption. The high surge current capability ensures that it can withstand brief, high-energy voltage spikes without damage. The small SOD-323 package allows for dense circuit designs. This Zener diode is commonly used in power supplies, communication equipment, and consumer electronics to protect against voltage transients and maintain stable voltage levels. The power dissipation rating is typically in the hundreds of milliwatts. The device's reverse current remains very low until the breakdown voltage is reached, at which point the current increases rapidly. The RLZTE-1115A is a cost-effective solution for voltage regulation and overvoltage protection in a wide range of applications. Proper heat sinking may be required in applications with high power dissipation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess