EN
  • EN
  • DE

74LV574D,118

Part No 74LV574D,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr NXP USA Inc.
Series 74LV
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 70 MHz
Max Propagation Delay @ V, Max CL 17ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Voltage - Supply 1V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74LV57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935150590118,74LV574D-T-ND,74LV574D-T
Standard Package 2,000
Win Source Part Number 1228089-74LV574D,118
Ultra Librarian 3D Model Ultra Librarian 74LV574D,118 CAD Model

Description

Product Overview: 74LV574D,118 - NXP Semiconductors

The 74LV574D,118 is a high-performance, low-voltage Octal D-type flip-flop with a clear feature, manufactured by NXP Semiconductors. Designed for use in applications requiring storage and transfer of 8-bit data, this integrated circuit (IC) is a critical component for digital systems where low power consumption and high-speed operation are essential.

Key Features

  • Logic Family: The device belongs to the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Flip-Flop Type: It is an Octal D-type flip-flop, which means it has eight flip-flops integrated into a single package, each capable of storing a single bit of data.
  • Operating Voltage: The IC operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications, and it is tolerant to 5V inputs.
  • High-Speed Performance: The 74LV574D,118 offers high-speed performance, ensuring quick data transfer and processing.
  • Clear Feature: The device comes with an asynchronous clear input, allowing all eight flip-flops to be reset to a low state simultaneously, providing a convenient way to clear the stored data.
  • Bus-friendly Outputs: The outputs are designed to interface seamlessly with the system bus, thanks to their high-impedance OFF-state.
  • Package: It is offered in a standard SOIC-20 package, which is widely used and easily integrated into various circuit designs.

Applications

The 74LV574D,118 is versatile and can be used in a variety of digital systems, including:

  • Memory registers
  • Data storage and transfer systems
  • Microprocessor/microcontroller peripheral interfaces
  • Communication systems
  • Embedded systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LV574D,118 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance.

You May Also Be Interested in

ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess