EN
  • EN
  • DE

CD74HCT574M96G4

Part No CD74HCT574M96G4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1160420-CD74HCT574M96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HCT574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT574M96G4 CAD Model

Description

Product Overview: CD74HCT574M96G4 from Texas Instruments

The CD74HCT574M96G4 is a high-speed CMOS logic Octal D-Type Flip-Flop featuring 3-state outputs from Texas Instruments. Designed for use in applications requiring the capture and retention of an 8-bit data set, this device is a crucial component in digital systems where data needs to be stored temporarily. The flip-flop is part of the HCT family, which allows for high-speed operation while maintaining CMOS low power dissipation.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs provides a convenient eight bits of parallel storage.
  • Operating Voltage: The CD74HCT574M96G4 operates within a voltage range of 4.5V to 5.5V, making it compatible with standard TTL logic levels.
  • High-Speed Performance: With a typical propagation delay time of 13ns, the device ensures rapid response and data transfer, thus enhancing system performance.
  • Power Down Protection: Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.
  • 3-State Outputs: The outputs can be placed in a high impedance state, allowing for the creation of buses and other multi-output configurations.
  • Package: This product is offered in a 20-pin SOIC package, providing a compact footprint for space-sensitive applications.

Applications

The CD74HCT574M96G4 is versatile and can be employed in a variety of digital applications, such as:

  • Data storage and transfer
  • Buffer registers
  • System control registers
  • Bus interface circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HCT574M96G4 is no exception. It is designed to meet or exceed the stringent standards required by industrial, commercial, and consumer applications. With the reliability of Texas Instruments' manufacturing processes, users can expect consistent performance and durability from this component.

Conclusion

The CD74HCT574M96G4 Octal D-Type Flip-Flop from Texas Instruments is a high-quality, reliable component that is suited for a wide range of digital applications requiring temporary data storage. Its fast performance, low power consumption, and 3-state outputs make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5670 $51.0300
215+ $0.4653 $100.0395
335+ $0.4507 $150.9845
460+ $0.4362 $200.6520
595+ $0.4217 $250.9115
795+ $0.3780 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess