EN
  • EN
  • DE

MC74AC163MEL

Part No MC74AC163MEL
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER SYNC BINARY 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 140MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 1073824-MC74AC163MEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74AC163MEL CAD Model

Description

Product Overview: MC74AC163MEL - ON Semiconductor

The MC74AC163MEL is a high-performance integrated circuit from ON Semiconductor, renowned for its precision and durability in various electronic applications. This device is a member of the AC series, which is characterized by its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. As a synchronous presettable binary counter, the MC74AC163MEL finds its use in a wide range of counting applications where reliability and accuracy are paramount.

Key Features

  • Synchronous Counting: The counter advances on the clock's rising edge, ensuring precise timing and synchronization with other system components.
  • Binary Counter: It is designed to count in binary, making it suitable for digital systems that require binary counting sequences.
  • Presettable: The counter can be preset to any desired value using the parallel inputs, allowing for flexible operation and easy initialization.
  • Clear Function: A dedicated clear input allows for the rapid resetting of the counter to zero, which is essential for proper initialization and error handling.
  • Output Carry Lookahead: This feature facilitates cascading multiple counters for extended counting ranges without incurring significant propagation delays.
  • High-Speed Operation: ON Semiconductor's advanced technology enables the MC74AC163MEL to operate at high speeds, ensuring quick response times in critical applications.

Applications

The versatility of the MC74AC163MEL allows it to be utilized in a multitude of applications, including:

  • Industrial control systems
  • High-speed timers and counters
  • Frequency dividers
  • Programmable dividers
  • Sequential state machines

Technical Specifications

The MC74AC163MEL operates with a supply voltage range from 2V to 6V, making it suitable for various logic-level requirements. Its operating temperature range is from -40°C to +85°C, enabling functionality in a wide array of environmental conditions. The device comes in a surface-mount package, specifically in a SOEIAJ-16 footprint, which is ideal for space-constrained applications.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC74AC163MEL is manufactured to meet strict industry standards for performance and reliability. It is designed to withstand the rigors of industrial applications, ensuring long-term stability and functionality.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2495 $58.6325
565+ $0.2048 $115.7120
875+ $0.1984 $173.6000
1,205+ $0.1920 $231.3600
1,560+ $0.1856 $289.5360
2,085+ $0.1663 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,840 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess