Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series MULTI-BEAM XLE
Package Tray
Connector Type Header, Male Pins and Blades
Connector Style Multi-Beam
Number of Positions 44
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Mounting Type Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 36 Signal, 8 Power
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Material Flammability Rating UL94 V-0
Temperature Range - Operating -40°C ~ 125°C
Base Product Number 6450849
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names A118512,-6450849-6-SI
Standard Package 22
Win Source Part Number 1219450-6450849-6
Ultra Librarian 3D Model Ultra Librarian 6450849-6 CAD Model

Description

The MULTI-BEAM XLE Header is a male pin and blade connector type with 44 positions loaded in 4 rows.

  • Connector Type: Male Pin and Blade
  • Number of Positions Loaded: 44
  • Number of Rows: 4
  • Pitch: 0.100 inches or 2.54mm
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin or 0.76µm
  • Termination: Press-Fit
  • Material Flammability Rating: UL94 V-0
  • Mounting Type: Board Edge, Through Hole, Right Angle
  • Temperature Range: -40°C to 125°C
  • Category: Interconnects, Backplane Connectors - Specialized

You May Also Be Interested in

TE Connectivity
SPIROL PIN
Need more? Email Us
ECAD model for 201501-2
TE Connectivity
CONN FIXED JACKSCREW FMLE W/HDWR
Lowest to $18.5629
ECAD model for 200875-7
Amphenol Aerospace Operations
DAUGHTER BOARD POLARIZATION KEY
Need more? Email Us
ECAD model for HDB-508804-000
Amphenol
CONN RECPT
Need more? Email Us
ECAD model for 91290-103LF
TE Connectivity
CONN RCPT HSG 12POS BLK PNL MNT
Need more? Email Us
ECAD model for 205043-1
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
ECAD model for 516-056-000-101
TE Connectivity
CONN SHIELD 75POS 2PC SHORT
Need more? Email Us
ECAD model for 202713-1
HARTING
CONN RCPT HSG POWER 24POS
Need more? Email Us
ECAD model for 09260243201
HARTING
HAR-BUS HM CODING M RAL1021
Need more? Email Us
ECAD model for 17790000013

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention