Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1151731-BAV99S
Manufacturer Homepage www.siemens.com/
Family Name BAV99S
Introduction Date January 28, 2010
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAV99S CAD Model

Description

The BAV99S is a high-speed switching diode manufactured by Siemens, now classified as END-OF-LIFE. It contains two series-connected diodes in a single SOT-23 package, making it suitable for space-constrained applications requiring efficient and rapid switching. Due to its configuration, it offers added flexibility in circuit design.

Applications:

  • High-speed switching: Used in circuits where rapid switching is essential, such as in digital logic gates.
  • Clipping and clamping circuits: Provides precise voltage limiting in various electronic systems.
  • Protection circuits: Shields sensitive components from voltage transients and surges.
  • Line termination: Improves signal integrity in transmission lines by preventing reflections.
  • Sampling circuits: Used to capture instantaneous voltage levels in signal processing.

Features:

  • Two series-connected diodes: Provides added flexibility in circuit design.
  • High switching speed: Enables rapid switching operations.
  • Low capacitance: Minimizes signal distortion at high frequencies.
  • Small SOT-23 package: Saves board space in compact designs.

Benefits:

  • Compact design: The small SOT-23 package saves valuable board space.
  • Efficient switching: High switching speed ensures fast and reliable operation.
  • Circuit protection: Protects sensitive components from voltage spikes.
  • Improved signal integrity: Line termination prevents signal reflections, ensuring accurate data transmission.

Additional Details:

The BAV99S's key specifications include a low forward voltage drop, fast reverse recovery time, and a low diode capacitance. The forward voltage is typically around 0.7 to 1.0 volts at a specified forward current. The reverse recovery time is very short, enabling its use in high-frequency applications. Given its END-OF-LIFE status, availability may be limited. The integrated series diode configuration offers advantages in certain applications, such as requiring a higher reverse voltage withstand capability. Designers should consult the datasheet for exact electrical characteristics and application guidelines.

You May Also Be Interested in

Shenzhen Bencent Electronics Co., Ltd.
Ultra low capacitance - 1.5pF maximum
Lowest to $0.0308
ECAD model for BV05C
Vishay
Silicon Epitaxial Planar Z-Diodes
Need more? Email Us
ECAD model for BZX85B30
DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Surface Mount Schottky Barrier Rectifier
Lowest to $0.0092
ECAD model for DS14W
DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Surface MountSchottky Barrier Rectifier
Lowest to $0.0258
ECAD model for DS24W
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER
Lowest to $0.0067
ECAD model for ES1DF
Seme LAB
METAL GATE RF SILICON FET
Need more? Email Us
ECAD model for D1207
Jiangsu Changjiang Electronics Technology Co., Ltd
Three-terminal positive voltage regulator
Lowest to $0.1212
ECAD model for CJ78M09
Vishay
Silicon Epitaxial Planar Z-Diodes
Need more? Email Us
ECAD model for BZX85B39
Diodes Incorporated
SURFACE MOUNT ZENER DIODE
Need more? Email Us
ECAD model for BZT52C5V6T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
1,890+ $0.0265 $50.0850
4,610+ $0.0217 $100.0370
7,145+ $0.0210 $150.0450
9,805+ $0.0204 $200.0220
12,695+ $0.0197 $250.0915
16,950+ $0.0177 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 1890 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention