EN
  • EN
  • DE

MC74AC125DG

Part No MC74AC125DG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST QD N-INV 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1007193-MC74AC125DG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74AC125DG CAD Model

Description

ON Semiconductor MC74AC125DG: Quad Buffer with 3-State Outputs

The MC74AC125DG is a high-performance, quad buffer integrated circuit designed by ON Semiconductor, which features non-inverting 3-state outputs. This component is part of ON Semiconductor's AC series, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The MC74AC125DG is designed to be used in applications that require buffering with a high degree of drive capability and the option to place the output in a high-impedance state.

Each of the four buffers has a separate output-enable (OE) input, which controls the state of the corresponding output. When the OE input is low, the buffer is active, and the output mirrors the input. Conversely, when the OE input is high, the output is disabled and goes into a high-impedance state, effectively isolating the output from the bus or data line. This 3-state output feature allows for the connection of multiple outputs to a common bus without the risk of bus contention, making the MC74AC125DG ideal for bus-oriented applications.

The device is fabricated with advanced CMOS technology to achieve high-speed operation while maintaining CMOS-low power dissipation. The MC74AC125DG is capable of operating with a wide range of supply voltages, from 2V to 6V, which provides a great deal of flexibility for interfacing with different logic families. Its fast propagation delay and output transition times make it suitable for high-speed data transmission environments.

The MC74AC125DG comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, which is surface-mountable and saves valuable board space while allowing for higher density in electronic systems. This package type is also beneficial for automated assembly processes, reducing manufacturing time and costs.

ON Semiconductor's commitment to quality ensures that the MC74AC125DG meets stringent standards for reliability and performance. It is widely used in a variety of digital applications, including data buses, input/output port interfaces, and signal buffering, where high-speed, low-power operation is critical.

With its combination of high-speed operation, low power consumption, and 3-state output capability, the MC74AC125DG from ON Semiconductor is a versatile choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess