EN
  • EN
  • DE

MC4558VDR2G

Part No MC4558VDR2G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026313-MC4558VDR2G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC4558VDR2G CAD Model

Description

ON Semiconductor MC4558VDR2G Dual Operational Amplifier

The MC4558VDR2G is a high-performance monolithic dual operational amplifier designed by ON Semiconductor, renowned for its reliability and efficiency. This integrated circuit is widely used in a variety of applications, including audio pre-amplification, active filters, and voltage followers, due to its excellent characteristics and versatility.

Key Features

  • Wide Bandwidth: The device boasts a wide bandwidth of 2 MHz, making it suitable for processing audio signals and other high-frequency applications.
  • High Slew Rate: With a slew rate of 1 V/µs, the MC4558VDR2G ensures rapid response to changes in input signals, which is critical for maintaining signal fidelity in fast-changing environments.
  • Low Distortion: The operational amplifier is designed to produce low levels of harmonic distortion, which is essential for maintaining the integrity of the original signal in audio applications.
  • Dual Supply Operation: It can operate from a dual supply voltage ranging from ±3 V to ±18 V, providing flexibility in various circuit designs and applications.
  • Output Short Circuit Protection: The MC4558VDR2G is equipped with output short circuit protection, enhancing the durability and longevity of the device.

Applications

  • Audio Processing Circuits
  • Active Filters and Equalizers
  • Voltage Followers and Buffers
  • DC Gain Blocks
  • Signal Conditioning

The MC4558VDR2G operational amplifier is presented in a compact SOIC-8 package, making it suitable for space-constrained applications while also allowing for easier integration into a wide range of electronic systems. Its high gain, low noise, and stable operation make it an excellent choice for designers looking for a reliable and high-quality op-amp to enhance their electronic designs.

ON Semiconductor's commitment to quality ensures that the MC4558VDR2G meets stringent standards, providing designers with confidence in its performance and robustness. Whether you're working on professional audio equipment or intricate signal processing systems, the MC4558VDR2G from ON Semiconductor is a solid choice for delivering superior operational amplification.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess