EN
  • EN
  • DE

MC44608P40

Part No MC44608P40
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Few External Components Reliable Flexible GreenLine Very High Voltage PWM Controller
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 13.1V
Supply Voltage 6.6 V ~ 16 V
Duty Cycle 82%
Frequency - Switching 40kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Operating Temperature Range -25°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1218762-MC44608P40
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC44608
Introduction Date January 26, 2000
ECCN EAR99
Country of Origin Indonesia, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC44608P40 CAD Model

Description

The MC44608P40 is a versatile and efficient PWM (Pulse Width Modulation) controller designed by ON Semiconductor, a leader in energy-efficient innovations. This controller is specifically engineered to meet the rigorous demands of high-performance power supply systems. With its integrated circuits, the MC44608P40 offers an optimal solution for managing and controlling the power in a wide array of electronic devices.

Key Features

  • High Performance: The MC44608P40 is designed to deliver precise control over power supply systems, ensuring high reliability and performance.
  • Energy Efficient: With its PWM control, it helps in reducing power consumption, making systems more energy-efficient.
  • Wide Operating Voltage: The device can operate over a broad voltage range, accommodating various power supply configurations.
  • Minimal External Components: The integrated circuits require fewer external components, simplifying design and reducing overall system cost.
  • Protection Features: It includes multiple protection features such as overvoltage, undervoltage, and overcurrent protection to ensure the longevity and safety of the power supply system.

Applications

The MC44608P40 is ideal for use in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power adapters for laptops and other portable devices
  • LED drivers and lighting systems

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Supply Voltage Up to 40V
Frequency Up to 500kHz
Package DIP-8, SOIC-8

With its robust design, the MC44608P40 from ON Semiconductor stands out as a top choice for designers looking to enhance the efficiency and reliability of their power management systems. Its comprehensive feature set ensures that it can meet the needs of a diverse range of applications, making it a valuable component in any power supply design.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess