Product Overview: NXP BUT11APX High-Voltage NPN Power Transistor
The NXP BUT11APX is a high-voltage, silicon NPN power transistor designed for use in high-speed power switching applications. This device is particularly well-suited for use in horizontal deflection circuits of color television receivers and monitors, but its robust design and high-speed switching capabilities make it a versatile component for a broad range of high-power applications.
Key Features
- High voltage capability: The BUT11APX can handle collector-emitter voltages up to 450V, making it suitable for circuits operating at high voltages.
- High current handling: With a collector current rating of up to 5A, this power transistor can manage significant power levels.
- Low base-drive requirements: This feature enables the transistor to be driven with smaller control signals, simplifying the design of the driving circuitry.
- High-speed switching: The BUT11APX is capable of fast switching speeds, which is crucial for high-frequency operations and improves the overall efficiency of the circuit.
- Silicon Diffused Power Transistor: The silicon-based construction ensures reliability and a consistent performance.
Applications
The NXP BUT11APX is ideal for a variety of applications that require high voltage and current handling capabilities along with fast switching. These applications include:
- Switch mode power supplies (SMPS)
- Power inverters and converters
- Motor control circuits
- Horizontal deflection circuits in CRT displays
- High-power amplifiers
Product Specifications
| Parameter |
Value |
| VCBO (Collector-Base Voltage) |
1000V |
| VCEO (Collector-Emitter Voltage) |
450V |
| IC (Collector Current) |
5A |
| Power Dissipation |
80W |
| Configuration |
Single |
The BUT11APX from NXP is a robust and reliable choice for designers seeking a power transistor capable of delivering high performance in demanding applications.