EN
  • EN
  • DE

BTA312B-600E

Part No BTA312B-600E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 12 A Three-quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155351-BTA312B-600E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA312B-600E CAD Model

Description

Overview of BTA312B-600E Triac from NXP

The BTA312B-600E is a high-quality triac component designed and manufactured by NXP Semiconductors, a trusted name in the field of electronic components and solutions. This powerful semiconductor device is specifically engineered to control AC power in a wide range of applications, offering a blend of performance, reliability, and efficiency.

Key Features

  • Voltage Capability: The BTA312B-600E is rated for a maximum repetitive peak off-state voltage (Vdrm) of 600V, making it suitable for handling high voltage applications.
  • Current Rating: With an on-state RMS current (IT(RMS)) of 12A, this triac can control a significant amount of power, ideal for various electrical circuits.
  • High Commutation Capability: It is designed to withstand high commutation performance, ensuring stable operation during the switching of inductive loads.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) allows for easy triggering with standard gate drive circuits.
  • Temperature Range: The BTA312B-600E operates within a junction temperature range of -40°C to +150°C, ensuring consistent performance across a wide range of environmental conditions.

Applications

The versatility of the BTA312B-600E makes it an ideal component for a multitude of applications such as:

  • Home appliances (e.g., washing machines, vacuum cleaners, and ovens)
  • Lighting systems (e.g., dimmers and switchers)
  • Motor control circuits for fans and other electric motors
  • Power tools requiring precise AC power regulation
  • Industrial automation systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BTA312B-600E is no exception. It is manufactured with high standards, ensuring that each component meets rigorous reliability requirements. This triac is a testament to NXP's dedication to providing components that not only meet but exceed industry standards for performance and longevity.

Conclusion

Whether for domestic appliances or industrial machinery, the BTA312B-600E from NXP Semiconductors offers a robust solution for AC power control. With its high voltage and current capabilities, coupled with its high commutation performance, this triac stands as a top choice for engineers and designers looking for a reliable and efficient power control device.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
Complementary MOSFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,752 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess