EN
  • EN
  • DE

MC34160PG

Part No MC34160PG
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel 16-PDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MC34160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883434-MC34160PG
Ultra Librarian 3D Model Ultra Librarian MC34160PG CAD Model

Description

ON Semiconductor MC34160PG Voltage Mode PWM Controller

The MC34160PG is a versatile PWM (Pulse Width Modulation) controller integrated circuit designed by ON Semiconductor. This device is specifically engineered to cater to a broad range of power supply and DC-DC converter applications, providing an efficient solution for designers looking to achieve precise voltage regulation and power control.

Key Features

  • Wide Operating Range: The MC34160PG operates at a supply voltage ranging from 8 V to 40 V, making it suitable for a variety of applications, from low-voltage portable devices to higher-voltage industrial equipment.
  • Precision Reference: A 2.5 V ±1% precision voltage reference is included, which is vital for consistent and accurate output voltage regulation over the full range of operating conditions.
  • Frequency Flexibility: The device offers a programmable oscillator frequency, allowing designers to tailor the switching frequency according to their specific application needs, optimizing efficiency and component size.
  • Protection Features: To ensure reliable operation, the MC34160PG incorporates a range of protection features such as under-voltage lockout (UVLO), cycle-by-cycle current limiting, and a thermal shutdown mechanism.
  • Multiple Operation Modes: It can operate in either single-ended or push-pull modes, providing flexibility in designing isolated and non-isolated power supplies.

Applications

The MC34160PG is ideal for a wide array of applications, including switch mode power supplies (SMPS), DC-DC converters, motor controls, and other systems requiring efficient power management. Its robust design and comprehensive feature set make it a go-to choice for engineers looking to create reliable and high-performance power supply circuits.

Package Information

The device is packaged in a standard 16-pin DIP (Dual In-line Package), denoted by the 'PG' suffix in its part number. This package is well-suited for through-hole mounting techniques, making it easy to integrate into a variety of PCB (Printed Circuit Board) designs.

With its combination of versatility, precision, and protection features, the ON Semiconductor MC34160PG stands out as a powerful component for managing and controlling power within electronic systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess