Products specifications Report Issue?

Card Type Non Specified - Dual Edge
Gender Female
Number of Positions 62 (61 Loaded)
Card Thickness 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Number of Rows 2
Pitch 0.100" (2.54mm)
Read Out Dual
Features Latches
Mounting Type Free Hanging (In-Line)
Termination Solder Eyelet(s)
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Color Black
Temperature Range - Operating -55°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1614751-6489651-2
Ultra Librarian 3D Model Ultra Librarian 6489651-2 CAD Model

You May Also Be Interested in

EDAC Inc.
CONN EDGE DUAL FMALE 20POS 0.156
Need more? Email Us
ECAD model for 306-010-520-102
EDAC Inc.
CONN EDGE DUAL FMALE 12POS 0.156
Need more? Email Us
ECAD model for 307-012-500-202
Samtec Inc.
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
ECAD model for PCIE-164-02-S-D-EMS2-BG
EDAC Inc.
CONN EDGE DUAL FMALE 30POS 0.156
Need more? Email Us
ECAD model for 307-030-520-202
TE Connectivity
CONN EDGE DUAL FMALE 16POS GOLD
Need more? Email Us
ECAD model for 6650534-1
EDAC Inc.
CONN EDGE DUAL FMALE 56POS 0.156
Need more? Email Us
ECAD model for 307-056-500-202
EDAC Inc.
CONN EDGE DUAL FMALE 24POS 0.156
Need more? Email Us
ECAD model for 307-024-500-202
Samtec Inc.
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
ECAD model for PCIE-064-02-S-D-RA
EDAC Inc.
CONN EDGE DUAL FMALE 36POS 0.156
Need more? Email Us
ECAD model for 307-036-520-202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention