Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage 9V ~ 20V
Duty Cycle 50%
Switching Frequency 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Mounting Style Through Hole
Family Part Number MIC38HC44
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222511-MIC38HC44BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38HC44BN CAD Model

Description

Microchip Technology MIC38HC44BN PWM Controller

The MIC38HC44BN is a high-performance, dual-channel pulse-width modulation (PWM) controller from Microchip Technology, designed to offer an efficient solution for power supply management in a wide array of electronic applications. This device is particularly well-suited for switched-mode power supplies (SMPS) and is capable of driving a dual-ended topology, which is common in high-performance power circuits.

Constructed with BiCMOS/CMOS technology, the MIC38HC44BN exhibits improved speed and power consumption characteristics compared to its predecessors. It integrates features such as a trimmed oscillator for precise frequency control, a non-latching PWM to prevent runaway pulses, and an internal soft-start function to minimize inrush current during startup. These features contribute to a stable and reliable performance, which is crucial for sensitive electronic systems.

With its wide operating range, the MIC38HC44BN can function at supply voltages from 10V to 30V, making it versatile for various power configurations. The device also includes under-voltage lockout protection, ensuring that the PWM controller operates only when the supply voltage is within the acceptable range, thereby safeguarding the system against power anomalies.

The MIC38HC44BN features a high current totem-pole output which is capable of directly driving a power MOSFET. This allows for efficient power conversion and reduces the need for additional driver components, simplifying the design and reducing the overall bill of materials. Its high-frequency operation, up to 1MHz, enables the use of smaller external components, such as inductors and capacitors, which can result in a more compact and cost-effective power supply design.

Overall, the Microchip Technology MIC38HC44BN PWM controller is a robust and versatile component that meets the demands of modern power supply applications. It provides designers with a reliable and high-quality solution that enhances the performance and efficiency of their power management systems.

For detailed specifications, application circuits, and further information, designers are encouraged to refer to the official datasheet and support documentation provided by Microchip Technology.

You May Also Be Interested in

Power Integrations
Energy-Effi cient, Off-line Switcher with Accurate Primary-side Constant-Voltage (CV) Control
Lowest to $0.9634
ECAD model for LNK624PG
BCD Semiconductor Manufacturing Limited
LOW-POWER OFF-LINE PRIMARY SIDE REGULATION CONTROLLER
Lowest to $0.1177
ECAD model for AP3766
NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1533P
Power Integrations
IC OFFLINE SW MULT TOP 16SO B
Need more? Email Us
ECAD model for LYT5225D
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1075P130G
ON Semiconductor
Critical Conduction GreenLine SMPS Controller | IC CTRLR SMPS OTP UVLO 8SOIC
Need more? Email Us
ECAD model for MC33364D2R2
Texas Instruments
HIGH--SPEED VOLTAGE MODE PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for UCC25706DGKG4
Texas Instruments
Low Power Economy BiCMOS Current Mode PWM
Need more? Email Us
ECAD model for UCC2813PW-2G4
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 650V
Lowest to $4.7395
ECAD model for ICE3RBR0665JZ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention