Products specifications Report Issue?

Product Status Last Time Buy
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 450 mA
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 13A, 13.7A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 10 mA
Configuration Single
Temperature Range - Operating -30°C ~ 125°C (TJ)
Mounting Type Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Package Cut Tape (CT)
Supply and Demand Status Normal
Win Source Part Number 1494399-ACS108-8SA-AP
Ultra Librarian 3D Model Ultra Librarian ACS108-8SA-AP CAD Model

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO263
Lowest to $9.0514
ECAD model for Q6008NH4RP
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention