Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate 40k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 3 V ~ 6 V
Voltage - Supply, Digital 3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1269058-TLC549IP
Manufacturer Homepage www.ti.com
Family Name TLC549
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC549IP CAD Model

Description

The TLC549IP from Texas Instruments is a highly efficient 8-bit analog-to-digital converter (ADC) that offers an exceptional balance between performance and power consumption. This precision ADC is designed for applications requiring a compact and low-power solution without compromising on accuracy and speed.

Key Features

  • Resolution: The TLC549IP provides an 8-bit resolution, which is suitable for various applications that require moderate accuracy, including portable devices, data acquisition systems, and industrial control systems.
  • Sampling Rate: With a high-speed sampling rate, this ADC can process signals rapidly, making it an ideal choice for real-time data processing tasks.
  • Single Power Supply: It operates on a single power supply ranging from 3V to 5.5V, which allows for easy integration into battery-operated devices and systems with limited power availability.
  • Low Power Consumption: The TLC549IP is designed for power-sensitive applications. Its low power consumption ensures extended battery life in portable devices and reduces power costs in stationary applications.
  • Microprocessor Interface: It features a simple, yet versatile, serial interface that is easily interfaced with most microprocessors. This flexibility makes the TLC549IP a convenient choice for a wide range of digital systems.
  • Compact Package: Housed in an 8-pin plastic DIP, the TLC549IP is compact and suitable for space-constrained applications.

Applications

The TLC549IP is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-operated Systems
  • Industrial Control Systems
  • Medical Equipment

Conclusion

In summary, the Texas Instruments TLC549IP is a reliable and cost-effective ADC solution that offers a good balance of speed, accuracy, and power efficiency. Its ease of use and flexibility in interfacing with microprocessors make it a popular choice for designers and engineers looking to optimize their digital systems. Whether you're developing portable devices or sophisticated industrial equipment, the TLC549IP is a component that can help achieve your design objectives with efficiency and precision.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26313FBZ
Analog Devices Inc.
CMOS 8-BIT ADC WITH T/H - DUAL M
Need more? Email Us
ECAD model for 5962-88650012A
Analog Devices Inc.
Low Cost Signal Conditioning 8-Bit ADC | IC ADC 8BIT SAR 20DIP
Lowest to $1.8835
ECAD model for AD670JN
Renesas Electronics America
10-Bit, 40 MSPS A/D Converter | IC ADC 10BIT PIPELINED 28SOIC
Need more? Email Us
ECAD model for HI5746KCB
Harris Corporation
IC ADC 6BIT FLASH 20SOIC
Need more? Email Us
ECAD model for CA3306CM96
Analog Devices Inc.
IC ADC 10BIT SAR 20TSSOP
Need more? Email Us
ECAD model for AD7918WYRUZ-REEL7
Analog Devices Inc.
16-Bit, 100 kSPS/200 kSPS BiCMOS A/D Converter | IC ADC 16BIT SAR 28SSOP
Lowest to $315.1045
ECAD model for AD977ABRS
Maxim Integrated
+2.7V, Low-Power, 12-Bit Serial ADCs in 8-Pin SO | IC ADC 12BIT SAR 8DIP
Need more? Email Us
ECAD model for MAX1240AEPA+
Linear Technology
Dual 12-Bit, 105Msps Low Power 3V ADC | IC ADC 12BIT PIPELINED 64QFN
Need more? Email Us
ECAD model for LTC2282CUP

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention