EN
  • EN
  • DE

MC33362DWR2G

Part No MC33362DWR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT PWM OVP UVLO HV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9.5 V to 40 V
Duty Cycle 50%
Frequency - Switching 67.5kHz to 285kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -25°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 1073370-MC33362DWR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33362DWR2G CAD Model

Description

The MC33362DWR2G is a highly integrated, high voltage switching regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to cater to the demanding requirements of offline power conversion applications, including switch mode power supplies (SMPS) and other power management solutions.

Key Features

  • High Voltage Capability: The MC33362DWR2G is capable of withstanding high input voltages, making it ideal for applications that encounter wide input voltage variations.
  • Efficiency: With its advanced design, this switching regulator offers high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Flexible Operation: It supports a broad range of output voltages and currents, providing flexibility for various design requirements.
  • Integrated Features: It includes an oscillator, a temperature-compensated reference, high gain error amplifier, current sensing comparator, and a high current totem pole output ideally suited for driving a power MOSFET.
  • Protection Mechanisms: The device incorporates built-in protection features such as overvoltage, under-voltage lockout, and thermal shutdown to ensure safe operation under abnormal conditions.

Applications

The MC33362DWR2G is versatile and can be used in a variety of applications. Its robust design makes it suitable for:

  • AC-DC Converters for consumer electronics
  • Power supplies for industrial systems
  • LED lighting drivers
  • Adapters and chargers for portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC33362DWR2G is no exception. It is manufactured in compliance with stringent industry standards, ensuring high reliability and performance for critical applications. Whether for consumer electronics or industrial power systems, the MC33362DWR2G from ON Semiconductor provides an efficient and durable solution for high voltage power conversion needs.

You May Also Be Interested in

ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to €2.0946
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to €0.9187
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to €2.7477
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to €1.8829
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to €12.3009
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to €0.5089
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to €0.7349
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to €6.1752
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to €1.0193

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ €2.9880 €53.7842
44+ €2.4513 €107.8571
67+ €2.3752 €159.1375
92+ €2.2981 €211.4224
119+ €2.2220 €264.4239
160+ €1.9917 €318.6724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess