EN
  • EN
  • DE

PRTR5V0U8S

Part No PRTR5V0U8S
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Integrated octal low-capacity ESD protection to IEC 61000-4-2 level 4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239376-PRTR5V0U8S
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U8S CAD Model

Description

Introducing the PRTR5V0U8S from NXP Semiconductors

The PRTR5V0U8S is a state-of-the-art ESD protection device from the renowned semiconductor manufacturer NXP. This robust component is designed to safeguard high-speed data lines and other sensitive electronics from the damaging effects of Electrostatic Discharge (ESD). With an impressive array of features, the PRTR5V0U8S stands out as a premier choice for designers looking to enhance the durability and reliability of their electronic products.

Key Features

  • Multi-line Protection: The PRTR5V0U8S offers protection for up to eight data lines, making it an ideal solution for complex integrated systems that require comprehensive ESD safeguards.
  • Ultra-low Capacitance: Boasting an ultra-low line capacitance, this device ensures minimal signal attenuation, which is critical for maintaining the integrity of high-speed signals.
  • High Surge Capability: Designed to withstand high ESD surge voltages, the PRTR5V0U8S provides reliable protection for sensitive circuitry against transient voltage spikes.
  • Low Clamping Voltage: The low clamping voltage feature ensures that any excess voltage is quickly and effectively suppressed, protecting downstream components from overvoltage conditions.

Applications

The versatility of the PRTR5V0U8S makes it suitable for a wide range of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort connections
  • High-speed data lines found in consumer electronics
  • Portable and mobile devices where space is at a premium
  • Industrial controls requiring robust ESD defenses

Package and Quality Assurance

The NXP PRTR5V0U8S is packaged in a small-outline, leadless SOT996-2 package, which not only saves valuable board space but also provides excellent thermal characteristics. Quality is a top priority for NXP, and this product is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic devices.

In conclusion, the PRTR5V0U8S from NXP is an exceptional choice for any design that demands comprehensive ESD protection without compromising on performance. Its advanced features and reliable operation make it an indispensable component in protecting today's sophisticated electronic systems.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess