Product Overview: MMQA18VT1 - ON Semiconductor
The MMQA18VT1 is a high-quality, versatile component designed by ON Semiconductor, a leading provider in the semiconductor industry. This product is a multi-chip package consisting of four monolithic voltage regulators, which are designed to offer a stable and reliable voltage reference for various electronic applications.
Key Features
- Quad Monolithic Structure: The MMQA18VT1 incorporates four independent voltage regulators in a single package, providing a compact solution for space-constrained applications.
- High Precision: Each regulator is designed to maintain a high level of accuracy, ensuring a stable voltage output for sensitive electronic circuits.
- Low Power Consumption: These devices are optimized for low power operations, making them suitable for battery-powered devices and energy-efficient applications.
- Wide Operating Temperature Range: The MMQA18VT1 is built to perform reliably over a broad temperature range, accommodating various environmental conditions.
- Robust Protection Features: The device includes built-in protection mechanisms such as overcurrent protection and thermal shutdown, enhancing the overall durability and longevity of the product.
Applications
The MMQA18VT1 is a versatile component that can be used in a wide array of applications, including but not limited to:
- Consumer Electronics
- Automotive Systems
- Telecommunications
- Power Management Solutions
- Portable Devices
Technical Specifications
The MMQA18VT1 is characterized by its robust technical specifications, which include:
- Package Type: SC-74, SOT-353
- Configuration: Quad
- Output Voltage: 18 V
- Operating Temperature: -55°C to +150°C
In summary, the MMQA18VT1 from ON Semiconductor is a reliable and efficient solution for voltage regulation requirements in a variety of electronic systems. Its multi-chip design, precision, and protective features make it a valuable component for designers looking to enhance the performance and durability of their products.