Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 68%
Switching Frequency 44kHz
Power (W) 4W
Fault Protection Current Limiting, Over Temperature
Control Features EN
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Mounting Style SMT
Manufacturer Pack Quantity 50
MSL Level 4 (72 Hours)
Win Source Part Number 1271544-TNY254GN
Manufacturer Homepage www.powerint.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TNY254GN CAD Model

Description

The TNY254GN is a high-quality integrated circuit manufactured by Power Integrations.

  • Topology: Flyback
  • Output Isolation: Yes
  • Supply and Demand Status: Limited
  • Maximum Power: 4W
  • Duty Cycle: 68%
  • Features: Current limiting and over-temperature fault protection
  • Switching Frequency: 44kHz
  • Operating Temperature: -40°C to 150°C

You May Also Be Interested in

Microchip Technology
IC OFFLINE SWITCH MULT TOP 8SOIC
Need more? Email Us
ECAD model for MIC38HC42YM-TR
Texas Instruments
Low Power Economy BiCMOS Current Mode PWM
Need more? Email Us
ECAD model for UCC2813PW-2G4
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 650V
Lowest to $4.7395
ECAD model for ICE3RBR0665JZ
ON Semiconductor
Variable Off Time PWM Controller
Need more? Email Us
ECAD model for NCP1351CDR2G
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 800V
Lowest to $1.3137
ECAD model for ICE3AR4780CJZ
Texas Instruments
Phase Shift Resonant Controller
Need more? Email Us
ECAD model for UC2875QP
BCD Semiconductor Manufacturing Limited
LOW-POWER OFF-LINE PRIMARY SIDE REGULATION CONTROLLER
Lowest to $0.1177
ECAD model for AP3766
Power Integrations
Energy-Effi cient, Off-line Switcher with Accurate Primary-side Constant-Voltage (CV) Control
Lowest to $0.9634
ECAD model for LNK624PG
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Need more? Email Us
ECAD model for ICE2QR0665XKLA1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4108 $51.1620
36+ $2.7986 $100.7496
56+ $2.7111 $151.8216
77+ $2.6237 $202.0249
99+ $2.5362 $251.0838
132+ $2.2739 $300.1548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,800 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention