EN
  • EN
  • DE
  • IT

MC33342P

Part No MC33342P
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC CTRLR BATTERY FAST CHRG 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Maximum Supply Voltage 18V
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 143423-MC33342P
Ultra Librarian 3D Model Ultra Librarian MC33342P CAD Model

Description

ON Semiconductor MC33342P Battery Charger Control IC

The ON Semiconductor MC33342P is a dedicated control integrated circuit (IC) designed for smart battery charger applications. It provides a comprehensive solution for managing the charging process of NiCd, NiMH, and Li-ion batteries, ensuring that they are charged quickly, efficiently, and safely. The MC33342P is well-suited for a wide range of consumer electronics, portable devices, and industrial applications where reliable battery management is essential.

Key Features:

  • Precision Voltage Reference: The MC33342P includes a built-in precision voltage reference that ensures accurate voltage control throughout the charging process, contributing to the longevity and reliability of the battery.
  • Charge Control: With its advanced charge control features, this IC can handle various stages of the charging cycle, including pre-charge conditioning, constant current charging, and constant voltage charging. This flexibility allows for optimal charging for different battery chemistries.
  • Current Sensing: The device has built-in current sensing capabilities that allow for real-time monitoring of the charge current, which is crucial for preventing overcharging and ensuring the safety of the charging process.
  • Temperature Monitoring: Temperature monitoring is integrated into the MC33342P to protect against thermal runaway. This feature ensures that the battery is charged within its safe temperature range, enhancing both safety and battery life.
  • Automatic Shutdown: The IC provides an automatic shutdown feature that is activated when the battery is fully charged or if a fault condition is detected, further safeguarding the battery and the charging system.

Applications:

The versatility of the MC33342P makes it suitable for a variety of applications, including:

  • Portable consumer electronics such as cameras, handheld games, and music players
  • Power tools and other battery-operated industrial devices
  • Emergency lighting systems
  • Uninterruptible power supplies (UPS)

With its robust feature set and ON Semiconductor's reputation for quality, the MC33342P is an excellent choice for designers seeking a reliable and efficient battery charging control solution. Its integration of multiple safety features and precise charge management capabilities make it a cornerstone component for any power management design.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2245 $61.1225
12+ $10.0312 $120.3744
18+ $9.7170 $174.9060
25+ $9.4040 $235.1000
32+ $9.0910 $290.9120
43+ $8.1497 $350.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess