EN
  • EN
  • DE
  • IT

MC33342DR2

Part No MC33342DR2
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC CTRLR BATTERY FAST CHRG 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Maximum Supply Voltage 18V
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 119818-MC33342DR2
Ultra Librarian 3D Model Ultra Librarian MC33342DR2 CAD Model

Description

The ON Semiconductor MC33342DR2 is a highly integrated battery charge controller tailored for efficient management of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries. This sophisticated controller is designed to meet the demanding needs of portable power applications, ensuring optimal battery performance and longevity.

Key Features:

  • Precision Voltage Reference: The MC33342DR2 comes with an accurate voltage reference system that ensures stable and reliable charging processes.
  • Programmable Charge Termination: Users can customize the charge termination criteria based on the temperature rise, voltage peak detection, or a preset timer, providing flexibility for various battery sizes and chemistries.
  • Fast Charge Control: This device is capable of fast charging batteries, significantly reducing the time required to reach full capacity while maintaining safety and efficiency.
  • Temperature Monitoring: With built-in temperature monitoring, the MC33342DR2 prevents overheating and potential damage to the battery during the charging process.
  • Automatic Recharge: After charge termination, the controller can automatically initiate a new charge cycle if the battery voltage drops below a certain threshold, ensuring the battery remains fully charged.
  • Top-Off Charge: The controller supports a top-off charge feature to maximize the battery capacity without overcharging.
  • Compact SOIC-8 Package: The device's small footprint allows for integration into space-constrained applications without sacrificing performance.

Applications:

The MC33342DR2 is suitable for a wide range of applications where effective battery management is crucial. These include portable consumer electronics, handheld devices, power tools, and backup power systems.

Technical Specifications:

Parameter Value Battery Type NiCd, NiMH Package Type SOIC-8 Operating Temperature -40°C to +85°C Charge Termination Temperature Rise, Voltage Peak, Timer

The ON Semiconductor MC33342DR2 stands out as a versatile, reliable solution for advanced battery charging applications, ensuring safety, efficiency, and prolonged battery life.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9078 $59.0070
160+ $0.7450 $119.2000
240+ $0.7219 $173.2560
335+ $0.6988 $234.0980
430+ $0.6757 $290.5510
575+ $0.6052 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess