EN
  • EN
  • DE

MAX8902MB

Part No MAX8902MB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707139-MAX8902MB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8902MB CAD Model

Description

Maxim Integrated's MAX8902MB: High-Efficiency, Low-Noise, 500mA LDO Regulator

Introducing the MAX8902MB, a cutting-edge low-dropout (LDO) regulator from Maxim Integrated, designed to deliver high efficiency and low-noise power supply solutions. This compact and robust LDO is ideal for noise-sensitive applications, providing a stable and reliable output with a high current capability of up to 500mA.

Key Features

  • High Output Accuracy: The MAX8902MB boasts an impressive output voltage accuracy of ±1%, ensuring precise voltage regulation for sensitive electronic components.
  • Low-Dropout Voltage: With a low dropout voltage of just 165mV at full load, this LDO regulator maintains efficiency and reduces power loss, making it suitable for battery-powered devices.
  • Low Output Noise: Offering an ultra-low output noise of 30µVRMS (10Hz to 100kHz), the MAX8902MB is perfect for RF and other noise-sensitive applications.
  • High PSRR: The device features a high power supply rejection ratio (PSRR) of 70dB at 1kHz, which minimizes the effect of supply voltage variations on the output voltage.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the longevity and reliability of both the regulator and the overall system.
  • Adjustable Output: The output voltage is adjustable with external resistors, providing design flexibility to meet specific application requirements.

Applications

The MAX8902MB LDO regulator is designed for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Wireless and RF systems
  • Data acquisition systems
  • Medical devices
  • Audio and video equipment

Package and Availability

The MAX8902MB is available in a compact, 8-pin TDFN package with a 2mm x 2mm footprint, making it suitable for space-constrained applications. Additionally, the device operates over the industrial temperature range of -40°C to +85°C, providing reliable performance in various environments.

With its combination of high efficiency, low noise, and user-adjustable output, the MAX8902MB from Maxim Integrated stands out as a versatile and dependable choice for designers looking to optimize the power supply in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4766 $59.1022
41+ $2.8529 $116.9689
63+ $2.7639 $174.1257
87+ $2.6738 $232.6206
112+ $2.5849 $289.5088
150+ $2.3181 $347.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess