EN
  • EN
  • DE
  • IT

MC33340PG

Part No MC33340PG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 8DIP  /  Charger IC Multi-Chemistry 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr onsemi
Package Tube
Product Status Obsolete
Battery Chemistry Multi-Chemistry
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Voltage - Supply (Max) 18V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MC33340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC33340PGOS
Standard Package 50
Win Source Part Number 1077192-MC33340PG
Ultra Librarian 3D Model Ultra Librarian MC33340PG CAD Model

Description

ON Semiconductor MC33340PG - Battery Charger Controller

The ON Semiconductor MC33340PG is a sophisticated battery charger controller designed to cater to the demanding needs of modern rechargeable battery applications. This high-precision device is engineered to manage the charging of Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) batteries with utmost efficiency and reliability.

Key Features:

  • Intelligent Charging Control: The MC33340PG incorporates smart algorithms to optimize the charging cycle, ensuring batteries reach their full capacity without overcharging, which can extend battery life and performance.
  • Voltage and Temperature Monitoring: It features accurate voltage sensing that adjusts the charge rate according to the battery's needs. Additionally, it includes temperature monitoring to prevent overheating, making the charging process safer and more efficient.
  • Fast Charge Termination: The device includes a fast charge termination timer, which provides a safety feature to stop charging after a predetermined period, preventing potential damage from excessive charging.
  • Top-Off Charging: After the fast charge is complete, the MC33340PG can initiate a top-off charge to ensure the battery is fully topped up, maximizing its capacity without causing stress or overcharge.
  • Charge Status Indicators: It has built-in status indicators that output the charging state, allowing for easy monitoring of the charging process.
  • Compact Design: The MC33340PG comes in a small outline package, making it suitable for space-constrained applications.

Applications:

The ON Semiconductor MC33340PG is versatile and can be used in a wide range of applications where efficient and controlled battery charging is essential. It is ideal for portable devices, power tools, consumer electronics, and any other systems that depend on NiCd or NiMH rechargeable batteries.

Product Specifications:

The MC33340PG operates over a broad voltage range and is designed to be highly durable and reliable. It is available in a DIP-8 package, which is easy to integrate into existing designs. The device is RoHS compliant and follows ON Semiconductor's commitment to environmentally friendly and sustainable manufacturing practices.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess